RS Components, Ltd.
General Purpose Enclosures
336916
Description
RS PRO IOT.ZPSET1510.2
Request a Quote
Email Supplier
Description
RS PRO IOT.ZPSET1510.2
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
336916
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
336916 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details