RS Components, Ltd.
General Purpose Enclosures
336915
Description
RS PRO IOT.ZPSET1510.1
Request a Quote
Email Supplier
Description
RS PRO IOT.ZPSET1510.1
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
336915
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
336915 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details