RS Components, Ltd. DIN Rail Enclosures 336912

Description
RS PRO IOT.ZD3005 PI4J ABS VO
Request a Quote
Description
RS PRO IOT.ZD3005 PI4J ABS VO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 336912 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
336912
DIN Rail Enclosures 336912
RS PRO IOT.ZD3005 PI4J ABS VO

RS PRO IOT.ZD3005 PI4J ABS VO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336912
Product Name DIN Rail Enclosures
Length 3.51 inch (89.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details