RS Components, Ltd. General Purpose Enclosures 336887

Description
RS PRO ZP105.105.45UJH TM PC
Request a Quote
Description
RS PRO ZP105.105.45UJH TM PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336887 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336887
General Purpose Enclosures 336887
RS PRO ZP105.105.45UJH TM PC

RS PRO ZP105.105.45UJH TM PC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336887
Product Name General Purpose Enclosures
Length 4.13 inch (105 mm)
Width 4.13 inch (105 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details