RS Components, Ltd. General Purpose Enclosures 336856

Description
RS PRO ZP210.140.75JH TM ABS
Request a Quote
Description
RS PRO ZP210.140.75JH TM ABS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336856 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336856
General Purpose Enclosures 336856
RS PRO ZP210.140.75JH TM ABS

RS PRO ZP210.140.75JH TM ABS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336856
Product Name General Purpose Enclosures
Length 8.27 inch (210 mm)
Width 5.51 inch (140 mm)
Depth 2.95 inch (75 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details