RS Components, Ltd. Hose Pipe & Flexible Tubes 336796

Description
MDOR - 1" Oil Resistant Blue 30M
Request a Quote
Description
MDOR - 1" Oil Resistant Blue 30M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 336796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
336796
Hose Pipe & Flexible Tubes 336796
MDOR - 1" Oil Resistant Blue 30M

MDOR - 1" Oil Resistant Blue 30M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 336796
Product Name Hose Pipe & Flexible Tubes
I.D. 1.000 inch (25.4 mm)
O.D. 1.331 inch (33.8 mm)
Working Pressure 135 psi (94.93 m H2O)
Temperature Range 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1228463 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258983 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.291 inch (58.2 mm)
Working Pressure 87 psi (61.24 m H2O)
View Details
Air Hoses - 1263103 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hose Assemblies - 1102219 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details