RS Components, Ltd. Trousers 329940

Description
pantalon Dero marine 40
Request a Quote
Description
pantalon Dero marine 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trousers - 329940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trousers
329940
Trousers 329940
pantalon Dero marine 40

pantalon Dero marine 40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 329940
Product Name Trousers
Clothing Type Pants
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 100616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Cotton
Features High Visibility
View Details
T-Shirts - 100187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details