2 way knife for ease of cutting material. Electronic timer control for repeatability. Will seal a wide variety of materials including anti-static and polyethylene. Depending on the types of materials used these units will seal from 2 layers of 25 micron (2 x 100 gauge) up to 2 x 200 micron (2 x 800 gauge). RS Heat-Seal Tubing is 62.5 micron (250 gauge
Seal Length = 290mm
Seal Width = 2mm
Maximum Total Seal Thickness = 2 x 1000µm
Plug Type = Type G
RS Components, Ltd. | |
---|---|
Product Category | Packaging Machines |
Product Number | 3295992 |
Machine Type | Sealing |