RS Components, Ltd.
Shorts
327628
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Safety Clothing |
|
Product Number
|
327628 |
|
Product Name
|
Shorts |
|
Material
|
Cotton; 2% Elastane, 98% Cotton
|
Unlock Full Specs
to access all available technical data
Similar Products
Clothing Type
Jacket/Coat
Application
Insulation/Weather
Material
Polyester; 100% Polyester
View Details
Clothing Type
Shirt
Material
Cotton; 100% Cotton
View Details