Full grain leather upper. 200 Joules toe protection. Heat resistant sole to 300°C. Poliyou air insole
Shoe Size UK = 12
Shoe Size EUR = 47
Gender = Men
Type = Boot
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = SB
Series = Holton
Anti-Static = No
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 3273380 |
Clothing Type | Safety Shoes |