RS Components, Ltd. HDMI Cables 325248

Description
Hama 00200701 HDMI Cable
Request a Quote
Description
Hama 00200701 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 325248 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
325248
HDMI Cables 325248
Hama 00200701 HDMI Cable

Hama 00200701 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 325248
Product Name HDMI Cables
Cable Length 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 4.92 ft (15 dm)
View Details
AV Adapters - 2863357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 1828579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Mini hdmi
View Details
HDMI Cables - 2862935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details