RS Components, Ltd. HDMI Cables 324986

Description
Hama 00205280 HDMI Cable
Request a Quote
Description
Hama 00205280 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 324986 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
324986
HDMI Cables 324986
Hama 00205280 HDMI Cable

Hama 00205280 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 324986
Product Name HDMI Cables
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 2406218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details