Compound-wound, with seal between first / second winding
Primary Voltage Rating = 100V ac
Secondary Voltage Rating = 12 V ac, 14 V ac, 16 V ac
Power Rating = 8VA
Mounting Type = Chassis Mount
Length = 71mm
Width = 44mm
Dimensions = 71 x 44 x 43mm
Depth = 43mm
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 3200900 |
Other Transformer Types / Applications | Autotransformer |