RS Components, Ltd. Drill Bits 316135

Description
RS PRO 8013031050 Drill Bit
Request a Quote
Description
RS PRO 8013031050 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 316135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
316135
Drill Bits 316135
RS PRO 8013031050 Drill Bit

RS PRO 8013031050 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 316135
Product Name Drill Bits
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details