RS Components, Ltd. Drill Bits 316111

Description
RS PRO 8013030350 Drill Bit
Request a Quote
Description
RS PRO 8013030350 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 316111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
316111
Drill Bits 316111
RS PRO 8013030350 Drill Bit

RS PRO 8013030350 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 316111
Product Name Drill Bits
OAL 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
View Details
Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details