RS Components, Ltd. Drill Bits 316104

Description
RS PRO 8013030160 Drill Bit
Request a Quote
Description
RS PRO 8013030160 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 316104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
316104
Drill Bits 316104
RS PRO 8013030160 Drill Bit

RS PRO 8013030160 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 316104
Product Name Drill Bits
OAL 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216189 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details