RS Components, Ltd. Pressure Sensors 315684

Description
RS PRO WLB-DDPG-0060
Request a Quote
Description
RS PRO WLB-DDPG-0060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 315684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
315684
Pressure Sensors 315684
RS PRO WLB-DDPG-0060

RS PRO WLB-DDPG-0060

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 315684
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Compound; Compound
Signal Output Other Digital; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888117 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - 2655850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 149 psi (0.0 to 105 m H2O)
View Details
Pressure Sensors - 2655847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors - 309715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details