RS Components, Ltd. Pressure Sensors 315082

Description
Variohm Group
Request a Quote
Description
Variohm Group
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 315082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
315082
Pressure Sensors 315082
Variohm Group

Variohm Group

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 315082
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Liquid, Gas
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1259975 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative pressure
Media Gas; Compressed air
View Details
Pressure Sensors - 2835362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0029 to 0.0435 psi (0.0020 to 0.0306 m H2O)
View Details
Pressure Sensors - 309731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 1260230 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details