HK17 Hour Meters feature a very high shock resistance, they can be used in many different fields of application.
7-digit Hour Meter without reset. Hight of figures 3.8 mm. High shock resistance. Small dimensions. Cut out size 22x33 mm. Protection IP65 on the front side. Different voltage types available:. - 10-30V DC - stock no. 309-6060. - 100-130V (60Hz) - stock no. 915-5935. - 187-264V (50Hz) - stock no. 309-6098. - 100-130V (60Hz) - stock no. 915-5910. Applications:. - General time measurement. - Maintenance intervals for medical equipment. - UV lamps. - Display panels in vehicles
Connection Type = Screw
Input Type = Voltage
Count Capacity = 999999.99
Reset Method = No Reset
Supply Voltage = 10 - 30 V dc
Number of Digits = 8
Display Range = 0 - 999999.99
Digit Height = 3.8 mm
Series = HK 17.251
Measurement Range = 0 - 999999.99
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 3096060 |