Range of solenoid valves series 108 2//2 NF and 109 3//2 NF for base mounting. Compact and lightweight for easy installation. No minimum control pressure. Standard manual control. Polyphenylene sulphide (PPS) body shell. Pluggable connectors.
Supply Voltage = 230 V ac
Number of Ports = 3
Operation = Direct
Connection = M5 Metric Female
Connection Size = M5
Default Valve Position = NC
Suitable Applications = Air, Inert Gas, Oil, Water
Type = 3/2
Orifice Diameter = 1mm
Body Material = PPS
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 3061957 |
Valve Type | Solenoid |
Primary Material | PP |
Media | Water; Gas; Air |
Valve Size | 0.20 inch (5.00 mm) |