Range of 2//2 NC solenoid valves with power assistance, non supported diaphragm. Solenoid valve operation with minimum Î P of 0.3 bar for the 238 series and 0.35 bar for the 210 series. Brass body.
Supply Voltage = 24 V ac
Number of Ports = 2
Operation = Pilot
Connection = 3/4 in G Female
Connection Size = 3/4in
Default Valve Position = NC
Suitable Applications = Air, Inert Gas, Water
Type = 2/2
Orifice Diameter = 20mm
Body Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 3061480 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Gas; Air |
Valve Size | 0.75 inch (19.05 mm) |