RS Components, Ltd. PCB Supports 304285

Description
RS PRO RP0000301196 PCB Support
Request a Quote
Description
RS PRO RP0000301196 PCB Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 304285 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
304285
PCB Supports 304285
RS PRO RP0000301196 PCB Support

RS PRO RP0000301196 PCB Support

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 304285
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Standoffs - 1613594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standoffs - 2240481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Spacers - 2652530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details