RS Components, Ltd. Drill Bits 303106

Description
Tivoly 90200110950 Drill Bit
Request a Quote
Description
Tivoly 90200110950 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303106
Drill Bits 303106
Tivoly 90200110950 Drill Bit

Tivoly 90200110950 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303106
Product Name Drill Bits
OAL 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 1624168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.157 inch (4.0 mm)
Material Carbide; Tungsten carbide
View Details
Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 217227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details