RS Components, Ltd. Drill Bits 303102

Description
8 FORET MÉTAUX LAMINÉ HSS -TRAITEMENT
Request a Quote
Description
8 FORET MÉTAUX LAMINÉ HSS -TRAITEMENT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303102
Drill Bits 303102
8 FORET MÉTAUX LAMINÉ HSS -TRAITEMENT

8 FORET MÉTAUX LAMINÉ HSS -TRAITEMENT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303102
Product Name Drill Bits
Drill Type Twist
Cutting Application Steel; Steel
Diameter 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
View Details
Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten Carbide
View Details
Drill Bits - 213815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
View Details