RS Components, Ltd. Drill Bits 303086

Description
Tivoly 11455011150 Drill Bit
Request a Quote
Description
Tivoly 11455011150 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303086
Drill Bits 303086
Tivoly 11455011150 Drill Bit

Tivoly 11455011150 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303086
Product Name Drill Bits
OAL 5.59 inch (142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details