RS Components, Ltd. Drill Bits 303077

Description
7.5 FORET MÉTAUX HSS-E5 (COBALT5) -R
Request a Quote
Description
7.5 FORET MÉTAUX HSS-E5 (COBALT5) -R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303077
Drill Bits 303077
7.5 FORET MÉTAUX HSS-E5 (COBALT5) -R

7.5 FORET MÉTAUX HSS-E5 (COBALT5) -R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303077
Product Name Drill Bits
Drill Type Twist
Cutting Application Metal
Diameter 0.295 inch (7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Magnetic Drill Bits - 1239937 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
View Details
Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
View Details