RS Components, Ltd. Drill Bits 303067

Description
Tivoly 11454111020 Drill Bit
Request a Quote
Description
Tivoly 11454111020 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303067
Drill Bits 303067
Tivoly 11454111020 Drill Bit

Tivoly 11454111020 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303067
Product Name Drill Bits
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239934 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 213203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details