RS Components, Ltd. Drill Bits 303052

Description
Tivoly 11454110780 Drill Bit
Request a Quote
Description
Tivoly 11454110780 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303052
Drill Bits 303052
Tivoly 11454110780 Drill Bit

Tivoly 11454110780 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303052
Product Name Drill Bits
OAL 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Drill Bit Sets - 1044411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist; Wood Bit
View Details