RS Components, Ltd. Drill Bits 303042

Description
Tivoly 11454110670 Drill Bit
Request a Quote
Description
Tivoly 11454110670 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303042
Drill Bits 303042
Tivoly 11454110670 Drill Bit

Tivoly 11454110670 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303042
Product Name Drill Bits
OAL 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Drill Bits - 217340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details