RS Components, Ltd. Drill Bits 303041

Description
Tivoly 11454110660 Drill Bit
Request a Quote
Description
Tivoly 11454110660 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303041
Drill Bits 303041
Tivoly 11454110660 Drill Bit

Tivoly 11454110660 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303041
Product Name Drill Bits
OAL 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Drill Bits - 217306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 216050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.252 inch (108.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details