RS Components, Ltd. Drill Bits 303022

Description
Tivoly 11454110180 Drill Bit
Request a Quote
Description
Tivoly 11454110180 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303022
Drill Bits 303022
Tivoly 11454110180 Drill Bit

Tivoly 11454110180 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303022
Product Name Drill Bits
OAL 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1239922 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details