RS Components, Ltd. Drill Bits 302998

Description
Tivoly 11452010900 Drill Bit
Request a Quote
Description
Tivoly 11452010900 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302998
Drill Bits 302998
Tivoly 11452010900 Drill Bit

Tivoly 11452010900 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302998
Product Name Drill Bits
OAL 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239926 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details