RS Components, Ltd. Drill Bits 302991

Description
Tivoly 11452010600 Drill Bit
Request a Quote
Description
Tivoly 11452010600 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302991
Drill Bits 302991
Tivoly 11452010600 Drill Bit

Tivoly 11452010600 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302991
Product Name Drill Bits
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details