RS Components, Ltd. Drill Bits 302978

Description
25 MÈCHE BOIS PLATE -QUEUE HEXAGONALE
Request a Quote
Description
25 MÈCHE BOIS PLATE -QUEUE HEXAGONALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302978
Drill Bits 302978
25 MÈCHE BOIS PLATE -QUEUE HEXAGONALE

25 MÈCHE BOIS PLATE -QUEUE HEXAGONALE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302978
Product Name Drill Bits
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216117 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details