RS Components, Ltd. Drill Bits 302966

Description
5 FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote
Description
5 FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302966
Drill Bits 302966
5 FORET BOIS 3 POINTES -QUEUE CYLINDR

5 FORET BOIS 3 POINTES -QUEUE CYLINDR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302966
Product Name Drill Bits
OAL 3.39 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details