RS Components, Ltd. Drill Bits 302942

Description
Tivoly 11455010280 Drill Bit
Request a Quote
Description
Tivoly 11455010280 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302942
Drill Bits 302942
Tivoly 11455010280 Drill Bit

Tivoly 11455010280 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302942
Product Name Drill Bits
OAL 2.40 inch (61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details