RS Components, Ltd. Drill Bits 302893

Description
Tivoly 11454110390 Drill Bit
Request a Quote
Description
Tivoly 11454110390 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302893
Drill Bits 302893
Tivoly 11454110390 Drill Bit

Tivoly 11454110390 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302893
Product Name Drill Bits
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 2168657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Drill Bit Sets - 213512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details