RS Components, Ltd. Drill Bits 302877

Description
Tivoly 11454110260 Drill Bit
Request a Quote
Description
Tivoly 11454110260 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302877
Drill Bits 302877
Tivoly 11454110260 Drill Bit

Tivoly 11454110260 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302877
Product Name Drill Bits
OAL 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216410 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.268 inch (83.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Drill Bits - 216577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details