RS Components, Ltd. Drill Bits 302872

Description
Tivoly 11452010420 Drill Bit
Request a Quote
Description
Tivoly 11452010420 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302872
Drill Bits 302872
Tivoly 11452010420 Drill Bit

Tivoly 11452010420 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302872
Product Name Drill Bits
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bit Sets - 1625347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details