RS Components, Ltd. Drill Bits 302859

Description
FORET MÉTAUX TAILLÉ MEULÉ HSS -DIN1
Request a Quote
Description
FORET MÉTAUX TAILLÉ MEULÉ HSS -DIN1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302859
Drill Bits 302859
FORET MÉTAUX TAILLÉ MEULÉ HSS -DIN1

FORET MÉTAUX TAILLÉ MEULÉ HSS -DIN1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302859
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
View Details
Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
View Details
Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.689 inch (17.5 mm)
Cutting Length 1.38 inch (35 mm)
View Details
Drill Bits - 1848083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.630 inch (16.0 mm)
Shank Square
View Details