RS Components, Ltd. Drill Bits 302847

Description
FORET BOIS HSS -AFFÛTAGE SPEED POIN
Request a Quote
Description
FORET BOIS HSS -AFFÛTAGE SPEED POIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302847
Drill Bits 302847
FORET BOIS HSS -AFFÛTAGE SPEED POIN

FORET BOIS HSS -AFFÛTAGE SPEED POIN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302847
Product Name Drill Bits
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details