RS Components, Ltd. Drill Bits 302841

Description
FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote
Description
FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302841
Drill Bits 302841
FORET BOIS 3 POINTES -QUEUE CYLINDR

FORET BOIS 3 POINTES -QUEUE CYLINDR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302841
Product Name Drill Bits
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details