Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
RS COMPONENTS, LTD.
299155 -- PNEUMATIC SHUT-OFF VALVES
RS Components, Ltd.
Pneumatic Shut-Off Valves
299155
Description
SHUT-OFF VALVE AS5-SOV-G100-024
Request a Quote
Email Supplier
Description
SHUT-OFF VALVE AS5-SOV-G100-024
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Shut-Off Valves
299155
Pneumatic Shut-Off Valves
299155
SHUT-OFF VALVE AS5-SOV-G100-024
SHUT-OFF VALVE AS5-SOV-G100-024
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Valves
Product Number
299155
Product Name
Pneumatic Shut-Off Valves
Media
Air
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Solenoid Valves
1367038
Specs
Valve Type
Solenoid
Primary Material
Aluminum; Aluminium Alloy
Media
Air
View Details
RS Components, Ltd.
Pneumatic Function Fittings
1442658
Specs
Valve Type
Flow Controller
Media
Air
Maximum Pressure
0.00 to 143.59 psi (0.0 to 101 m H2O)
View Details
RS Components, Ltd.
Pneumatic Function Fittings
1214336
Specs
Valve Type
Flow Controller
Media
Air
Valve Size
0.39 inch (10.00 mm)
View Details
RS Components, Ltd.
Pneumatic Manual Control Valves
1816342
Specs
Valve Type
Control Valve
Media
Air
Valve Size
0.12 inch (3.17 mm)
View Details