Blk Al handheld alubos case,200x106x32mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2981585 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 7.87 inch (200 mm) |
| Width | 4.17 inch (106 mm) |
| Depth | 1.26 inch (32 mm) |
| Material | Aluminum; Aluminium |