ENCLOSURE BOS 600 WITHOUT WINDOW IP 40
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 295362 |
| Product Name | Hand Held Enclosures |
| Length | 6.28 inch (159 mm) |
| Width | 3.07 inch (77.9 mm) |
| Depth | 1.32 inch (33.5 mm) |
| Material | Polycarbonate; ABS; ABS |