Single-sided thermoplastic resin. Tinned, copper-clad test strip boards. Gap between tracks 0.54mm, width of tracks 2mm. Board thickness 1.5mm. Hole dia 1.0mm. Pitch 2.54mm (0.1in). Copper thickness 35µ
Base Material = Thermoplastic
Number of Sides = 1
Dimensions = 100 x 580 x 1.5mm
Copper Thickness = 35µm
Hole Diameter = 1mm
Hole Pitch = 2.54 x 2.54mm
Length = 100mm
Thickness = 1.5mm
Width = 580mm
RS Components, Ltd. | |
---|---|
Product Category | Electronic Development Boards |
Product Number | 2926897 |
Development Tool | Break Out Board |