Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
RS COMPONENTS, LTD.
290950 -- GIRDER CLIPS
RS Components, Ltd.
Girder Clips
290950
Description
Switch gear/box clip,8-13mm W 7mm hole
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Switch gear/box clip,8-13mm W 7mm hole
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Girder Clips
290950
Girder Clips
290950
Switch gear/box clip,8-13mm W 7mm hole
Switch gear/box clip,8-13mm W 7mm hole
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire and Cable Clips
Product Number
290950
Product Name
Girder Clips
Material
Steel; Steel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Clips & Clamps
2163629
Specs
Diameter
0.193 inch (4.9 mm)
Material
Polyamide 66
View Details
RS Components, Ltd.
Cable Clips & Clamps
1707516
Specs
Diameter
0.311 inch (7.9 mm)
Material
Nylon
View Details
RS Components, Ltd.
P-Clips
2269005
Specs
Diameter
0.496 inch (12.6 mm)
Material
Steel; Steel
View Details
RS Components, Ltd.
P-Clips
1440667
Specs
Diameter
0.500 inch (12.7 mm)
Material
Mild steel
View Details