RS Components, Ltd. Thermocouple & Extension Wire 2904976

Description
RS PRO XR-069-RS
Request a Quote
Description
RS PRO XR-069-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple & Extension Wire - 2904976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple & Extension Wire
2904976
Thermocouple & Extension Wire 2904976
RS PRO XR-069-RS

RS PRO XR-069-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2904976
Product Name Thermocouple & Extension Wire
Length 984 inch (25000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple & Extension Wire - 2363892 - RS Components, Ltd.
Specs
Thermocouple Type T
Length 984 inch (25000 mm)
Insulation Material Ptfe
View Details
Thermocouple & Extension Wire - 2154883 - RS Components, Ltd.
Specs
Thermocouple Type J
Length 394 inch (10000 mm)
Insulation Material Pfa
View Details
Thermocouples - 192150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.1969 inch (5 mm)
Length 0.9843 inch (25 mm)
View Details
Thermocouples - 159045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details