Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPS
RS COMPONENTS, LTD.
2892133 -- FLOODLIGHTS
RS Components, Ltd.
Floodlights
2892133
Description
4lite UK 4L2/1030 Floodlight
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
4lite UK 4L2/1030 Floodlight
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Floodlights
2892133
Floodlights
2892133
4lite UK 4L2/1030 Floodlight
4lite UK 4L2/1030 Floodlight
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Lamps
Product Number
2892133
Product Name
Floodlights
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Spotlights & Downlights
1225163
Specs
Lamp Type
LED Lamps
Maximum Overall Length
1.57 inch (40 mm)
Diameter
30 mm (1.18 inch)
View Details
RS Components, Ltd.
LED Strip Lights
2380455
Specs
Lamp Type
LED Lamps
View Details
RS Components, Ltd.
Floodlights
2234521
Specs
Lamp Power
300 watts
View Details
RS Components, Ltd.
LED Bulbs
2234546
Specs
Lamp Type
LED Lamps
Lamp Power
150 watts
View Details