RS Components, Ltd. Pliers 288802

Description
BENT NOSE PLIER 200 MM 1000 V
Request a Quote
Description
BENT NOSE PLIER 200 MM 1000 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288802
Pliers 288802
BENT NOSE PLIER 200 MM 1000 V

BENT NOSE PLIER 200 MM 1000 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288802
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Pliers - 2380784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Pliers - 2286430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.78 inch (223 mm)
Jaw Length 2.32 inch (59 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details